Status: | Unknown |
---|---|
Series: | 16 Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Pushbutton Actuator Style | Square |
Contact Configuration | 1NO / 1NC |
Product Range | 16 Series |
Switch Terminals | Solder |
IP Rating | - |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Square |
Contact Current AC Max | 5A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | Momentary |
---|---|
Pushbutton Actuator Style | Square |
Contact Configuration | SPST-NO, SPST-NC |
Switch Terminals | Solder |
Contact Current Max | 8A |
RoHS Compliant | Yes |
SWITCH, SPDT, MOM, 18X18MM | element14 |
Switch, Spdt, Mom, 18X18Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a D16-LMS1-1AB?
Additional datasheets, footprints and schematics for D16-LMS1-1AB are listed on our Part Details page. You can also find images and similar parts to D16-LMS1-1AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D16-LMS1-1AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D16-LMS1-1AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D16-LMS1-1AB fall under?
The D16-LMS1-1AB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to D16-LMS1-1AB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D16-LMS1-1AB you can contact the distributor directly for product support, shipping queries etc.
Is the D16-LMS1-1AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D16-LMS1-1AB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D16-LMS1-1AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D16-LMS1-1AB often in real-time on the comparison pages.
What if I can't find stock of D16-LMS1-1AB?
You can fill out our help required form which you can use to request a quote for D16-LMS1-1AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.