Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D15033-000 |
No distributors results available
Fluid Type | Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Cut Length | 19.291in, 490mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Fluids, Mechanical Damage, Strain, Abrasion |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a D15033-000?
Additional datasheets, footprints and schematics for D15033-000 are listed on our Part Details page. You can also find images and similar parts to D15033-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D15033-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D15033-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D15033-000 fall under?
The D15033-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D15033-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D15033-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D15033-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D15033-000 have stock available?
There is no stock from authorised distributors for D15033-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D15033-000 often in real-time on the comparison pages.
What if I can't find stock of D15033-000?
You can fill out our help required form which you can use to request a quote for D15033-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.