Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D14468-000,
5-1201552-9 |
Label Color | Matte Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | High Tack Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 5000 |
実装方法 | Roll |
Label Material | Polyester |
Label Style | Die-Cut |
Label Height | 19.1mm, .75in |
Number of Labels Across | 2 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 107Micron |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Labels and Industrial Warning Signs | Rapid Electronics |
TE Connectivity HMM-381191-5-8A Labels and Industrial Wa | Distrelec |
Labels & Industrial Warning Signs HMM-381191-5-8A | Sager |
Where can I find additional details, specifications and documents for a D14468-000?
Additional datasheets, footprints and schematics for D14468-000 are listed on our Part Details page. You can also find images and similar parts to D14468-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D14468-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D14468-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D14468-000 fall under?
The D14468-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to D14468-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D14468-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D14468-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D14468-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Sager and Farnell have stock available or on a lead time for D14468-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D14468-000 often in real-time on the comparison pages.
What if I can't find stock of D14468-000?
You can fill out our help required form which you can use to request a quote for D14468-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.