Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D14355-000,
9-1201240-2 |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Keying | DC |
端子のタイプ | Socket |
Centerline (Pitch) | .099in |
Mating Hardware | Quick Disconnect |
Contact Retention | With |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Jackscrew |
Mating Alignment Type | Keyed |
Shell Size | 25.4 [1.0] |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Product Type | Connector Kit |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Boxmount | No |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Rack & Panel Connectors MTCPQKT1P2SFDC | Sager |
Conn Power | Avnet America |
Where can I find additional details, specifications and documents for a D14355-000?
Additional datasheets, footprints and schematics for D14355-000 are listed on our Part Details page. You can also find images and similar parts to D14355-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D14355-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D14355-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D14355-000 fall under?
The D14355-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D14355-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D14355-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D14355-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D14355-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for D14355-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D14355-000 often in real-time on the comparison pages.
What if I can't find stock of D14355-000?
You can fill out our help required form which you can use to request a quote for D14355-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.