D122K20Y5PH63L2R Capacitors by Vishay Intertechnology

CAP 1200PF 100V 10% Y5P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0239

Distributor Stock
Logo for Farnell
Farnell
from US$0.0239
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0330
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0282
-
Buy Now

Specifications

Capacitance 1200pF
Voltage Rating 100V
Product Range -
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 2.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 85°C
Body Diameter 5mm
Capacitance Tolerance ± ± 10%
External Depth 3.5mm
External Length / Height 35mm
External Width 5mm
Lead Diameter 0.6mm
Lead Length 30mm
No. of Pins 2Pins
Operating Temperature Range -30°C to +85°C
Voltage Rating V DC 100V

Alternative Descriptions

D 100V 1,2Nf ±10% Y5P Bulk E3 |Vishay D122K20Y5PH63L2R | Newark Electronics
D 100V 1,2NF 10% Y5P BULK E3 | Avnet America
CAP, 1200PF, 100V, 10%, Y5P | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D122K20Y5PH63L2R?

Additional datasheets, footprints and schematics for D122K20Y5PH63L2R are listed on our Part Details page. You can also find images and similar parts to D122K20Y5PH63L2R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D122K20Y5PH63L2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D122K20Y5PH63L2R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D122K20Y5PH63L2R fall under?

The D122K20Y5PH63L2R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D122K20Y5PH63L2R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D122K20Y5PH63L2R you can contact the distributor directly for product support, shipping queries etc.

Is the D122K20Y5PH63L2R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D122K20Y5PH63L2R have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for D122K20Y5PH63L2R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D122K20Y5PH63L2R often in real-time on the comparison pages.

What if I can't find stock of D122K20Y5PH63L2R?

You can fill out our help required form which you can use to request a quote for D122K20Y5PH63L2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay