Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D11555-000,
4-1200708-2 |
Fluid Type | Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Water, Ground Vehicle Fuels |
---|---|
Flexibility | Flexible |
Shrink Ratio | 1.75:1 |
Material | Chlorinated Polyolefin |
Color | Black |
Material Systems Code | 20 |
Expanded Inside Diameter (Min) | 50.8mm, 2in |
Recovered Wall Thickness (Nominal) | 2.79mm, .11in |
Size Range | 1.142 – 2in, 29 – 50.8mm |
Recovered Inside Diameter (Max) | 29mm, 1.142in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-MIL |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -70 – 121°C |
Cable Accessories Heat Shrinkable Tubing Chlorinated Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a D11555-000?
Additional datasheets, footprints and schematics for D11555-000 are listed on our Part Details page. You can also find images and similar parts to D11555-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D11555-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D11555-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D11555-000 fall under?
The D11555-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D11555-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D11555-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D11555-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D11555-000 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for D11555-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D11555-000 often in real-time on the comparison pages.
What if I can't find stock of D11555-000?
You can fill out our help required form which you can use to request a quote for D11555-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.