Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLJ-12/3X25-70 |
No distributors results available
Number of Cores | 3 |
---|---|
Cross-Section Range | 25 – 70mm² |
Voltage Class | ≤ 12kV |
Design Specification | IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1 |
Application Type | Inline |
Installation Instruction | Macedonian |
Product Availability | CIS, Russia, SEE |
Cable Shield Style | Wire Copper, Tape Copper |
Mechanical Connectors Included | Yes |
Insulation | Plastic |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a D11309-068?
Additional datasheets, footprints and schematics for D11309-068 are listed on our Part Details page. You can also find images and similar parts to D11309-068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D11309-068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D11309-068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D11309-068 fall under?
The D11309-068 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to D11309-068 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D11309-068 you can contact the distributor directly for product support, shipping queries etc.
Is the D11309-068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D11309-068 have stock available?
There is no stock from authorised distributors for D11309-068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D11309-068 often in real-time on the comparison pages.
What if I can't find stock of D11309-068?
You can fill out our help required form which you can use to request a quote for D11309-068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.