D103K69Y5PL63L0R Capacitors by Vishay Intertechnology

CAP 0.01µF 500V 10% Y5P

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
22,049
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
22,049
in stock
Buy Now
Logo for element14
element14
from US$0.18
22,049
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
13
in stock
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 500V
Product Range D Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 10mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 0.01Μf, 500V, 10%, Y5P | Newark Electronics
CAP, 0.01µF, 500V, 10%, Y5P | element14
Cap Ceramic 0.01uF 500V Y5P 10% (17.5 X 4mm) Radial 10mm 85°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D103K69Y5PL63L0R?

Additional datasheets, footprints and schematics for D103K69Y5PL63L0R are listed on our Part Details page. You can also find images and similar parts to D103K69Y5PL63L0R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D103K69Y5PL63L0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D103K69Y5PL63L0R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D103K69Y5PL63L0R fall under?

The D103K69Y5PL63L0R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D103K69Y5PL63L0R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D103K69Y5PL63L0R you can contact the distributor directly for product support, shipping queries etc.

Is the D103K69Y5PL63L0R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D103K69Y5PL63L0R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for D103K69Y5PL63L0R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D103K69Y5PL63L0R often in real-time on the comparison pages.

What if I can't find stock of D103K69Y5PL63L0R?

You can fill out our help required form which you can use to request a quote for D103K69Y5PL63L0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay