D102K20Y5PH63J5R Capacitors by Vishay Intertechnology

CAP 1000PF 100V 10% Y5P

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0270

Distributor Stock
Logo for Farnell
Farnell
from US$0.0317
31,030
in stock
Buy Now
Logo for element14
element14
from US$0.0279
31,488
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
31,030
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0270
1,981
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 100V
Product Range D Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)
Body Diameter 5mm
Capacitance Tolerance ± ± 10%
External Depth 3.5mm
External Width 5mm
Lead Diameter 0.6mm
Lead Length 30mm
No. of Pins 2Pins
Operating Temperature Range -30°C to +85°C
Voltage Rating V DC 100V

Alternative Descriptions

CAP, 1000PF, 100V, 10%, Y5P | element14
Ceramic Disc & Plate Capacitor, D Series, 1000 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant: Yes |Vishay D102K20Y5PH63J5R | Newark Electronics
Single Layer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, Y5P, 5 mm, PC Pin | Avnet America
Single Layer Ceramic Capacitor, 1000 pF, 100 V, � 10%, Y5P, 5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D102K20Y5PH63J5R?

Additional datasheets, footprints and schematics for D102K20Y5PH63J5R are listed on our Part Details page. You can also find images and similar parts to D102K20Y5PH63J5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D102K20Y5PH63J5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D102K20Y5PH63J5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D102K20Y5PH63J5R fall under?

The D102K20Y5PH63J5R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D102K20Y5PH63J5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D102K20Y5PH63J5R you can contact the distributor directly for product support, shipping queries etc.

Is the D102K20Y5PH63J5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D102K20Y5PH63J5R have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for D102K20Y5PH63J5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D102K20Y5PH63J5R often in real-time on the comparison pages.

What if I can't find stock of D102K20Y5PH63J5R?

You can fill out our help required form which you can use to request a quote for D102K20Y5PH63J5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay