D100G20C0GH63L2R Capacitors by Vishay Intertechnology

CAP 10PF 100V 2% C0G/NP0

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 100V
Product Range -
Capacitance Tolerance ± 2%
Dielectric Characteristic C0G / NP0
Lead Spacing 2.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Body Diameter 5mm
Capacitance Tolerance ± ± 2%
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

CAP, 10PF, 100V, 2%, C0G/NP0 | Farnell
Ceramic Disc Capacitor, 10 pF, 100 V, � 2%, C0G / NP0, 2.5 mm, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D100G20C0GH63L2R?

Additional datasheets, footprints and schematics for D100G20C0GH63L2R are listed on our Part Details page. You can also find images and similar parts to D100G20C0GH63L2R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D100G20C0GH63L2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D100G20C0GH63L2R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D100G20C0GH63L2R fall under?

The D100G20C0GH63L2R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D100G20C0GH63L2R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D100G20C0GH63L2R you can contact the distributor directly for product support, shipping queries etc.

Is the D100G20C0GH63L2R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D100G20C0GH63L2R have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for D100G20C0GH63L2R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D100G20C0GH63L2R often in real-time on the comparison pages.

What if I can't find stock of D100G20C0GH63L2R?

You can fill out our help required form which you can use to request a quote for D100G20C0GH63L2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay