D08528-000 Heat Shrink Tubing by TE Connectivity

V4-6.0-0-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: D08528-000,
7-1202061-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.52
900
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.11
900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.96
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.71
-
Buy Now
Logo for Sager
Sager
from US$0.75
-
Buy Now

Specifications

Color Black
Material Irradiated Modified Polyolefin
Flexibility Very Flexible
Shrink Ratio 2:1
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Single
Resistant To Strain, Wrinkling
Shrink Temperature (Min) 70°C
Recovery Temperature 90°C
Flammability Highly Flame-Retardant
Fluid Resistance None

Alternative Descriptions

Heat Shrink Tubing and Sleeves V4-6.0-0-SP | Rapid Electronics
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America
Heat Shrink Tubing & Sleeves V4-6.0-0-SP PRICE PER METER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D08528-000?

Additional datasheets, footprints and schematics for D08528-000 are listed on our Part Details page. You can also find images and similar parts to D08528-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D08528-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D08528-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D08528-000 fall under?

The D08528-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to D08528-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D08528-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D08528-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D08528-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TTI Europe have stock available or on a lead time for D08528-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D08528-000 often in real-time on the comparison pages.

What if I can't find stock of D08528-000?

You can fill out our help required form which you can use to request a quote for D08528-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay