Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D08259-000,
9-1202143-4 |
Lead Color | Braid |
---|---|
Lead Plating Material | Nickel |
Pre-Installed Lead Type | Braid |
Pre-Installed Lead | Yes |
Dielectric Outside Diameter (Max) | .105in, 2.65mm |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Jacket Outside Diameter | 2.65mm, .104in |
Overall Length | 16.5mm, .65in |
Recovered Inside Diameter (Max) | .055in, 1.4mm |
Expanded Inside Diameter (Min) | .105in, 2.67mm |
Pre-Installed Lead Wire Size | 600CMA |
Government Qualified | No |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 200°C |
Solder Sleeves & Shield Tubing S200-2-01 |Raychem Te Connectivity D08259-000 | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves, S200-2-01 | TE Connectivity D08259-000 | RS Americas |
Solder Sleeves & Shield Tubing S200-2-01 | Sager |
Where can I find additional details, specifications and documents for a D08259-000?
Additional datasheets, footprints and schematics for D08259-000 are listed on our Part Details page. You can also find images and similar parts to D08259-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D08259-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D08259-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D08259-000 fall under?
The D08259-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to D08259-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D08259-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D08259-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D08259-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Sager have stock available or on a lead time for D08259-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D08259-000 often in real-time on the comparison pages.
What if I can't find stock of D08259-000?
You can fill out our help required form which you can use to request a quote for D08259-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.