D07321-000 Labels by TE Connectivity

HW-165051-25-9

Status: Active
Series: -
RoHS: Unknown
Aliases: D07321-000,
6-1200608-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0284

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0409
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0409
-
Buy Now
Logo for Sager
Sager
from US$0.0284
-
Buy Now

Specifications

Label Color White
UL Listed Yes
Adhesive Type High Tack Permanent Acrylic Adhesive
Packaging Quantity 25000
実装方法 Roll
Packaging Method Roll
Label Style Die-Cut
Label Height 5.1mm, .2in
Number of Labels Across 4
Label Material Polyester
Label Thickness 97Micron
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Type Industrial Label
Operating Temperature Range -40 – 150°C, -40 – 302°F


Alternative Descriptions

White Polyester Label Height 5.08mm, Width 16.50mm | Future Electronics
Labels & Industrial Warning Signs HW 4/3 LABEL PRICE PER LABEL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D07321-000?

Additional datasheets, footprints and schematics for D07321-000 are listed on our Part Details page. You can also find images and similar parts to D07321-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D07321-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D07321-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D07321-000 fall under?

The D07321-000 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to D07321-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D07321-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D07321-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D07321-000 have stock available?

Authorised distributors including Future Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for D07321-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D07321-000 often in real-time on the comparison pages.

What if I can't find stock of D07321-000?

You can fill out our help required form which you can use to request a quote for D07321-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay