Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D06464-000,
5-1201722-1 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
TE Adapter Code | 76 |
---|---|
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Material | Corrosion Resisting Steel |
Adapter Entry Size | 6 |
Cable Diameter Range | 4.8 – 7.6mm, .188 – .3in |
Cable Entry Diameter | .01 – .38in, .2 – 9.5mm |
Connector Detail Specification Number | Patt 603, Patt 105 |
Connector General Specification Number | MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (162GB Amphenol), BS9522 F0017, MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (PT-SE Socapex), BS9522 N0001, MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125, Def Stan 59-35, MIL-DTL-26482 Series 1 (SPT Bendix) |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 10 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR06AI |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Connector Accessories Tinel Lock Adapter and Ring ST Stainless Steel Passivized Entry Size 6 | Avnet America |
Where can I find additional details, specifications and documents for a D06464-000?
Additional datasheets, footprints and schematics for D06464-000 are listed on our Part Details page. You can also find images and similar parts to D06464-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D06464-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D06464-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D06464-000 fall under?
The D06464-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to D06464-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D06464-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D06464-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D06464-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for D06464-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D06464-000 often in real-time on the comparison pages.
What if I can't find stock of D06464-000?
You can fill out our help required form which you can use to request a quote for D06464-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.