Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D044413001,
1201572-4 |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
from US$0.97
|
-
|
Buy Now |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Black |
Number of Conductors | 1 |
Wire Size | .75mm², 20AWG |
Wire Diameter | 1.64mm, .0645in |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Cable Style | Primary |
Product Classification | Wire - Spec 99 & 100 |
Cable Type | Spec 100G |
Product Type | Wire |
Operating Temperature Range | -65 – 125°C |
High Performance Cable | Avnet Asia |
Where can I find additional details, specifications and documents for a D044413001?
Additional datasheets, footprints and schematics for D044413001 are listed on our Part Details page. You can also find images and similar parts to D044413001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D044413001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D044413001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D044413001 fall under?
The D044413001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to D044413001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D044413001 you can contact the distributor directly for product support, shipping queries etc.
Is the D044413001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D044413001 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for D044413001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D044413001 often in real-time on the comparison pages.
What if I can't find stock of D044413001?
You can fill out our help required form which you can use to request a quote for D044413001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.