Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D03269-000,
1-1202030-7 |
Lead Color | Green |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Tin |
Pre-Installed Lead Type | 35C0211-22-5 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | .287in, 7.3mm |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Overall Length | 32.5mm, 1.28in |
Jacket Outside Diameter | 7.3mm, .287in |
Wire Size | 22AWG, .34 – .4mm² |
Dielectric Outside Diameter (Max) | 2.5mm, .08in |
Shield Outside Diameter (Min) | 3.4mm, .134in |
Pre-Installed Lead Wire Size | 22AWG, 754CMA, .38mm² |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Product Type | Shield Terminator |
Temperature Indicator | None |
Splice Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
Cable Accessories Insulation Sleeve Polyolefin Tin Over Copper | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a D03269-000?
Additional datasheets, footprints and schematics for D03269-000 are listed on our Part Details page. You can also find images and similar parts to D03269-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D03269-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D03269-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D03269-000 fall under?
The D03269-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to D03269-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D03269-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D03269-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D03269-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Boersig and Sager have stock available or on a lead time for D03269-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D03269-000 often in real-time on the comparison pages.
What if I can't find stock of D03269-000?
You can fill out our help required form which you can use to request a quote for D03269-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.