D-SCE-2.5K-6.4-50-S1-4 Cable by TE Connectivity

HEAT SHRINK MARKER 6.4MM YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$2,153.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.00
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
-
Buy Now
Logo for TE Store
TE Store
from US$1.92
-
Buy Now

Specifications

Marker Type Heat Shrinkable Sleeve
Legend -
Marker Material PO (Polyolefin)
Marker Colour Yellow
Marker Dimensions 6.4mm x 50mm
I.D. Max -
I.D. Min 6.4mm
Shrink Ratio 3

Alternative Descriptions

Heat Shrink Marker, 6.4Mm, Yellow | Newark Electronics
D-SCE-2.5K-6.4-50-S1-4 | TTI Europe
D-SCE-2.5K-6.4-50-S1-4 Printable Tubing Type: Ladder Printable Tubing Grade: Fluid Resistant Shrink Ratio: 3: 1 Primary Product Color: Yellow Number of Prescores: 1 Ladder Fluid Resistant 3: 1 Yellow | D-Sce Fluid Resistant Sleeve | Part Number: D-SCE-2.5K-6.4-50-S1-4 | Internal Number: 073937-000 | Alias Number: 5-1190553-2 | TE Connectivity | TE Store
WIRE MARKERS - HEAT SHRINK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D-SCE-2.5K-6.4-50-S1-4?

Additional datasheets, footprints and schematics for D-SCE-2.5K-6.4-50-S1-4 are listed on our Part Details page. You can also find images and similar parts to D-SCE-2.5K-6.4-50-S1-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D-SCE-2.5K-6.4-50-S1-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-SCE-2.5K-6.4-50-S1-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D-SCE-2.5K-6.4-50-S1-4 fall under?

The D-SCE-2.5K-6.4-50-S1-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to D-SCE-2.5K-6.4-50-S1-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D-SCE-2.5K-6.4-50-S1-4 you can contact the distributor directly for product support, shipping queries etc.

Is the D-SCE-2.5K-6.4-50-S1-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D-SCE-2.5K-6.4-50-S1-4 have stock available?

Authorised distributors including Newark Electronics, TTI Europe, TE Store and Farnell have stock available or on a lead time for D-SCE-2.5K-6.4-50-S1-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D-SCE-2.5K-6.4-50-S1-4 often in real-time on the comparison pages.

What if I can't find stock of D-SCE-2.5K-6.4-50-S1-4?

You can fill out our help required form which you can use to request a quote for D-SCE-2.5K-6.4-50-S1-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay