Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | 6.35mm x 50mm |
I.D. Max | - |
I.D. Min | 6.35mm |
Shrink Ratio | 3 |
Identification Product | WireMasters |
Heat Shrink Marker, 6.35Mm, Yellow | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Raychem | RS Americas |
D-SCE-1K-6.4-50-S1-4 | TTI Europe |
Where can I find additional details, specifications and documents for a D-SCE-1K-6.4-50-S1-4?
Additional datasheets, footprints and schematics for D-SCE-1K-6.4-50-S1-4 are listed on our Part Details page. You can also find images and similar parts to D-SCE-1K-6.4-50-S1-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-SCE-1K-6.4-50-S1-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-SCE-1K-6.4-50-S1-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-SCE-1K-6.4-50-S1-4 fall under?
The D-SCE-1K-6.4-50-S1-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-SCE-1K-6.4-50-S1-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-SCE-1K-6.4-50-S1-4 you can contact the distributor directly for product support, shipping queries etc.
Is the D-SCE-1K-6.4-50-S1-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-SCE-1K-6.4-50-S1-4 have stock available?
Authorised distributors including WireMasters, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D-SCE-1K-6.4-50-S1-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-SCE-1K-6.4-50-S1-4 often in real-time on the comparison pages.
What if I can't find stock of D-SCE-1K-6.4-50-S1-4?
You can fill out our help required form which you can use to request a quote for D-SCE-1K-6.4-50-S1-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.