Status: | Unknown |
---|---|
Series: | D-SCE Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.08 |
No stock
|
Buy Now | |
RS Americas | US$3.95 |
1,000
|
Buy Now | |
Newark Electronics | US$2.58 |
500
|
Buy Now | |
Rapid Electronics | US$2.04 |
500
|
Buy Now | |
Chip One Stop | US$2.69 |
500
|
Buy Now | |
Avnet America | US$2.42 |
-
|
Buy Now | |
element14 | US$2,067.11 |
-
|
Buy Now | |
TTI Europe | US$1.32 |
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | 25.4mm x 50mm |
I.D. Max | - |
I.D. Min | 25.4mm |
Shrink Ratio | 3 |
Product Range | D-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
Thermofit, Printable Tubing, Fluid Resistant,3:1,Yellow,0.75,D-SCE-1K-25-50-4 | TE Connectivity D-SCE-1K-25-50-4 | RS Americas |
D-Sce-1K-25-50-4 |Raychem Te Connectivity D-SCE-1K-25-50-4 | Newark Electronics |
Heat Shrink Tubing and Sleeves D-SCE-1K-25-50-4 | Rapid Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
HEAT SHRINK MARKER, 25.4MM, YELLOW | element14 |
D-SCE-1K-25-50-4 | TTI Europe |
Where can I find additional details, specifications and documents for a D-SCE-1K-25-50-4?
Additional datasheets, footprints and schematics for D-SCE-1K-25-50-4 are listed on our Part Details page. You can also find images and similar parts to D-SCE-1K-25-50-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-SCE-1K-25-50-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-SCE-1K-25-50-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-SCE-1K-25-50-4 fall under?
The D-SCE-1K-25-50-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-SCE-1K-25-50-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-SCE-1K-25-50-4 you can contact the distributor directly for product support, shipping queries etc.
Is the D-SCE-1K-25-50-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-SCE-1K-25-50-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for D-SCE-1K-25-50-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-SCE-1K-25-50-4 often in real-time on the comparison pages.
What if I can't find stock of D-SCE-1K-25-50-4?
You can fill out our help required form which you can use to request a quote for D-SCE-1K-25-50-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.