Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
element14
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 19.05mm x 50mm |
I.D. Max | - |
I.D. Min | 19.05mm |
Shrink Ratio | 3 |
740569-000 4-1195780-4 | Heilind Electronics |
Printers D-SCE-1K-18-50-S1-9 | Rapid Electronics |
Heat Shrink Marker, 19.05Mm, White | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Raychem | RS Americas |
D-SCE-1K-18-50-S1-9 | TTI Europe |
Where can I find additional details, specifications and documents for a D-SCE-1K-18-50-S1-9?
Additional datasheets, footprints and schematics for D-SCE-1K-18-50-S1-9 are listed on our Part Details page. You can also find images and similar parts to D-SCE-1K-18-50-S1-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-SCE-1K-18-50-S1-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-SCE-1K-18-50-S1-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-SCE-1K-18-50-S1-9 fall under?
The D-SCE-1K-18-50-S1-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-SCE-1K-18-50-S1-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-SCE-1K-18-50-S1-9 you can contact the distributor directly for product support, shipping queries etc.
Is the D-SCE-1K-18-50-S1-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-SCE-1K-18-50-S1-9 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for D-SCE-1K-18-50-S1-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-SCE-1K-18-50-S1-9 often in real-time on the comparison pages.
What if I can't find stock of D-SCE-1K-18-50-S1-9?
You can fill out our help required form which you can use to request a quote for D-SCE-1K-18-50-S1-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.