Status: | Unknown |
---|---|
Series: | D-SCE Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$2.02
|
2,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.52
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
1,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.02
|
525
in stock
|
Buy Now | |
TE Store
from US$3.94
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
10
in stock
|
Buy Now | |
element14
from US$3.62
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | 19.05mm x 50mm |
I.D. Max | - |
I.D. Min | 19.05mm |
Shrink Ratio | 3 |
Product Range | D-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
762261-000 1195936-4 | Heilind Electronics |
Wire Labels&Markers HEAT SHRINK CABLE ID SYSTEM | Rapid Electronics |
D-SCE-1K-18-50-4 Printable Tubing Type: Ladder Printable Tubing Grade: Fluid Resistant Shrink Ratio: 3: 1 Primary Product Color: Yellow Markers per Sleeve: 1 Ladder Fluid Resistant 3: 1 Yellow | D-Sce Fluid Resistant Sleeve | Part Number: D-SCE-1K-18-50-4 | Internal Number: 762261-000 | Alias Number: 1195936-4 | TE Connectivity | TE Store |
Heat Shrink Marker, 19.05Mm, Yellow | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Raychem | RS Americas |
D-SCE-1K-18-50-4 | TTI Europe |
Where can I find additional details, specifications and documents for a D-SCE-1K-18-50-4?
Additional datasheets, footprints and schematics for D-SCE-1K-18-50-4 are listed on our Part Details page. You can also find images and similar parts to D-SCE-1K-18-50-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-SCE-1K-18-50-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-SCE-1K-18-50-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-SCE-1K-18-50-4 fall under?
The D-SCE-1K-18-50-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-SCE-1K-18-50-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-SCE-1K-18-50-4 you can contact the distributor directly for product support, shipping queries etc.
Is the D-SCE-1K-18-50-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-SCE-1K-18-50-4 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and TE Store have stock available or on a lead time for D-SCE-1K-18-50-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-SCE-1K-18-50-4 often in real-time on the comparison pages.
What if I can't find stock of D-SCE-1K-18-50-4?
You can fill out our help required form which you can use to request a quote for D-SCE-1K-18-50-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.