Status: | Unknown |
---|---|
Series: | D-SCE Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
10,933
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
10,933
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
10,933
in stock
|
Buy Now | |
Heilind Electronics
from US$1.37
|
10,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.37
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
element14
from US$1,248.48
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 12.7mm x 50mm |
I.D. Max | - |
I.D. Min | 12.7mm |
Shrink Ratio | 3 |
Product Range | D-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
D-Sce-1K-12-50-9 |Raychem Te Connectivity D-SCE-1K-12-50-9 | Newark Electronics |
Wire Labels&Markers D-SCE-1K-12-50-9 | Rapid Electronics |
317639-000 5-1192406-0 | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Raychem | RS Americas |
Where can I find additional details, specifications and documents for a D-SCE-1K-12-50-9?
Additional datasheets, footprints and schematics for D-SCE-1K-12-50-9 are listed on our Part Details page. You can also find images and similar parts to D-SCE-1K-12-50-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-SCE-1K-12-50-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-SCE-1K-12-50-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-SCE-1K-12-50-9 fall under?
The D-SCE-1K-12-50-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-SCE-1K-12-50-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-SCE-1K-12-50-9 you can contact the distributor directly for product support, shipping queries etc.
Is the D-SCE-1K-12-50-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-SCE-1K-12-50-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for D-SCE-1K-12-50-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-SCE-1K-12-50-9 often in real-time on the comparison pages.
What if I can't find stock of D-SCE-1K-12-50-9?
You can fill out our help required form which you can use to request a quote for D-SCE-1K-12-50-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.