Status: | Unknown |
---|---|
Series: | SolderTacts 748 Series |
RoHS: | Unknown |
Product Range | SolderTacts 748 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | MIL-DTL-28748 Series Circular Connectors |
Crimp Terminal with Solder Contacts, MiniSeal Series | TE Connectivity D-602-55 | RS Americas |
Rack&Panel Connectors D-602-55 | Rapid Electronics |
Contact, Socket, Size 16, Solder | Newark Electronics |
Contact PIN Solder ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a D-602-55?
Additional datasheets, footprints and schematics for D-602-55 are listed on our Part Details page. You can also find images and similar parts to D-602-55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-55 fall under?
The D-602-55 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to D-602-55 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-55 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-55 have stock available?
Authorised distributors including Electro Enterprises, RS Americas, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for D-602-55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-55 often in real-time on the comparison pages.
What if I can't find stock of D-602-55?
You can fill out our help required form which you can use to request a quote for D-602-55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.