Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.33
|
158
in stock
|
Buy Now | |
Heilind Electronics
from US$26.36
|
1,741
in stock
|
Buy Now | |
Electro Enterprises
from US$22.67
|
684
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.36
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$42.08
|
158
in stock
|
Buy Now | |
element14
from US$27.99
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$26.13
|
118
in stock
|
Buy Now | |
Chip One Stop
from US$22.80
|
85
in stock
|
Buy Now | |
TE Store
from US$40.19
|
71
in stock
|
Buy Now | |
RS Americas
from US$17.13
|
58
in stock
|
Buy Now | |
Avnet America
from US$22.46
|
-
|
Buy Now | |
TTI Europe
from US$16.17
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Mil-DTL-38999 Series I III IV Circular Connectors |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
#16 SOLDERTACTS | Heilind Electronics |
Contact, Socket, Size 16, Solder | Newark Electronics |
CONTACT, SOCKET, SIZE 16, SOLDER | element14 |
D-Sub Contacts D-602-0141 | Rapid Electronics |
D-602-0141 Compatible With Wire & Cable Type: Coaxial Contact Type: Socket Contact Size: Size 16 Wire Size: 30 – 32 AWG Wire Size: .05 – .03 mm² Coaxial Socket Size 16 30 – 32 AWG | Solder Contact | Part Number: D-602-0141 | Internal Number: 119468-000 | Alias Number: 2-1190869-0 | TE Connectivity | TE Store |
Solder Contact, Size 16, 30-32 AWG, Coaxial, Socket Contact Style | TE Connectivity D-602-0141 | RS Americas |
Contact SKT Solder ST Cable Mount | Avnet America |
D-602-0141 SOCKET CONT. | TTI Europe |
Where can I find additional details, specifications and documents for a D-602-0141?
Additional datasheets, footprints and schematics for D-602-0141 are listed on our Part Details page. You can also find images and similar parts to D-602-0141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-0141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-0141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-0141 fall under?
The D-602-0141 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to D-602-0141 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-0141 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-0141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-0141 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for D-602-0141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-0141 often in real-time on the comparison pages.
What if I can't find stock of D-602-0141?
You can fill out our help required form which you can use to request a quote for D-602-0141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.