Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.67
|
197
in stock
|
Buy Now | |
TTI Europe
from US$14.38
|
2,450
in stock
|
Buy Now | |
Heilind Electronics
from US$27.13
|
731
in stock
|
Buy Now | |
Electro Enterprises
from US$18.86
|
366
in stock
|
Buy Now | |
TE Store
from US$23.55
|
222
in stock
|
Buy Now | |
element14
from US$21.48
|
197
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.13
|
171
in stock
|
Buy Now | |
WireMasters
from US$32.65
|
132
in stock
|
Buy Now | |
Powell Electronics
from US$20.54
|
122
in stock
|
Buy Now | |
Avnet America
from US$15.58
|
-
|
Buy Now | |
RS Americas
from US$21.48
|
-
|
Buy Now | |
Farnell
from US$21.10
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
For Use With | Circular and Rectangular Connectors |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
Current Rating | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
D-602-0140 COAXIAL CONTACT | TTI Europe |
753454-000, 1195874-5 PIN SOLDER CONTACT | Heilind Electronics |
D-602-0140 Compatible With Wire & Cable Type: Coaxial Contact Type: Pin Contact Size: Size 16 Coaxial Pin Size 16 | Solder Contact | Part Number: D-602-0140 | Internal Number: 753454-000 | Alias Number: 1195874-5 | TE Connectivity | TE Store |
Contact, Pin, Solder | Newark Electronics |
CONTACT, PIN, SIZE 16, SOLDER | element14 |
SolderTact Coax Pin Contact | WireMasters |
Contact SKT Solder ST Cable Mount | Avnet America |
Pin Contact, Gold Finish, Solder Termination, SolderTacts Series | TE Connectivity D-602-0140 | RS Americas |
CONTACT, COAX, PIN, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a D-602-0140?
Additional datasheets, footprints and schematics for D-602-0140 are listed on our Part Details page. You can also find images and similar parts to D-602-0140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-0140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-0140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-0140 fall under?
The D-602-0140 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to D-602-0140 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-0140 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-0140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-0140 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Electro Enterprises, TE Store and Newark Electronics have stock available or on a lead time for D-602-0140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-0140 often in real-time on the comparison pages.
What if I can't find stock of D-602-0140?
You can fill out our help required form which you can use to request a quote for D-602-0140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.