Status: | Unknown |
---|---|
Series: | SolderTacts 999 Series |
RoHS: | Unknown |
Prices starting from US$87.46
Product Range | SolderTacts 999 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Plating | Gold Plated Contacts |
D-602-0123 | TTI Europe |
Contact, Socket, Size 8, Solder | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a D-602-0123?
Additional datasheets, footprints and schematics for D-602-0123 are listed on our Part Details page. You can also find images and similar parts to D-602-0123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-0123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-0123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-0123 fall under?
The D-602-0123 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to D-602-0123 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-0123 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-0123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-0123 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for D-602-0123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-0123 often in real-time on the comparison pages.
What if I can't find stock of D-602-0123?
You can fill out our help required form which you can use to request a quote for D-602-0123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.