Status: | Unknown |
---|---|
Series: | D-436 Series |
RoHS: | Unknown |
Product Range | D-436 Series |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulation | Insulated |
Terminal Material | Copper |
Connector Type | Butt Splice |
Contact Material | Copper |
Series | D-436 |
Terminal, Butt Splice, Crimp, Blue | Newark Electronics |
TERMINAL, BUTT SPLICE, CRIMP, BLUE | element14 |
D-436-60 | TTI Europe |
Where can I find additional details, specifications and documents for a D-436-60?
Additional datasheets, footprints and schematics for D-436-60 are listed on our Part Details page. You can also find images and similar parts to D-436-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-60 fall under?
The D-436-60 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-60 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-60 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-436-60 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and TTI Europe have stock available or on a lead time for D-436-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-60 often in real-time on the comparison pages.
What if I can't find stock of D-436-60?
You can fill out our help required form which you can use to request a quote for D-436-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.