Status: | Unknown |
---|---|
Series: | Miniseal Series |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.60
|
2,778
in stock
|
Buy Now | |
TTI Europe
from US$2.71
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.83
|
1,914
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
1,882
in stock
|
Buy Now | |
element14
from US$3.17
|
1,882
in stock
|
Buy Now | |
Farnell
from US$3.43
|
1,882
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
1,844
in stock
|
Buy Now | |
Heilind Electronics
from US$3.51
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.51
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
RS Americas
from US$3.55
|
-
|
Buy Now |
Product Range | Miniseal Series |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Terminal Material | Copper Alloy |
Insulation | Insulated |
SVHC | No SVHC (15-Jan-2018) |
D-436-58 | TTI Europe |
Terminals D-436-58 | Rapid Electronics |
Terminal, Parallel Splice, 16Awg, Blue | Newark Electronics |
TERMINAL, PARALLEL SPLICE, 16AWG, BLUE | element14 |
| Heilind Electronics |
D-436-58 Miniseal crimp stubb splices | RS |
Splice Terminal 16-20AWG 27.94mm 6.99mm Tin | Avnet America |
Crimp Connector, Term, Inline, CMA Blue/Blue Stripe, Fully Insulated Heat Shrink | TE Connectivity D-436-58 | RS Americas |
Where can I find additional details, specifications and documents for a D-436-58?
Additional datasheets, footprints and schematics for D-436-58 are listed on our Part Details page. You can also find images and similar parts to D-436-58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-58 fall under?
The D-436-58 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-58 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-58 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-58 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-436-58 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for D-436-58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-58 often in real-time on the comparison pages.
What if I can't find stock of D-436-58?
You can fill out our help required form which you can use to request a quote for D-436-58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.