Status: | Unknown |
---|---|
Series: | Mini Seal Series |
RoHS: | Unknown |
Prices starting from US$1.65
Insulator Colour | Yellow |
---|---|
Product Range | Mini Seal Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3.37mm² |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
SVHC | No SVHC (15-Jan-2018) |
Terminals D-436-38 | Rapid Electronics |
MiniSeal crimp splice, yellow,.39-1.37mm | RS |
D-436-38 |Raychem Te Connectivity D-436-38 | Newark Electronics |
Splice Terminal 12-16AWG 14.35mm Tin | Avnet America |
Butt Spice MiniSeal In-Line Yellow Tin 1900 - 6755 CMA Mil Spec M81824/1-3 | TE Connectivity D-436-38 | RS Americas |
Where can I find additional details, specifications and documents for a D-436-38?
Additional datasheets, footprints and schematics for D-436-38 are listed on our Part Details page. You can also find images and similar parts to D-436-38 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-38 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-38 fall under?
The D-436-38 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-38 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-38 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-38 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-436-38 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D-436-38.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-38 often in real-time on the comparison pages.
What if I can't find stock of D-436-38?
You can fill out our help required form which you can use to request a quote for D-436-38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.