Status: | Unknown |
---|---|
Series: | D-406 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
49,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
21,208
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
9,373
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
9,107
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
7,842
in stock
|
Buy Now | |
element14
from US$0.74
|
1,758
in stock
|
Buy Now | |
Farnell
from US$0.88
|
1,758
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
1,568
in stock
|
Buy Now | |
WireMasters
from US$0.39
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
657
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now |
Insulator Colour | Yellow |
---|---|
Product Range | D-406 Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Material | Nylon (Polyamide) |
Body Material | Nylon |
D-406-0003 | TTI Europe |
Terminal, Solder Sleeve, 3.5Mm, Yellow | Newark Electronics |
D-406 SERIES SPLICE | Heilind Electronics |
TERMINAL, SOLDER SLEEVE, 3.5MM, YELLOW | element14 |
DuraSeal Crimp Splices 10-12AWG | WireMasters |
Splice Butt 0.250 in. (Min.) 0.110 in. (Min.) Tin Nylon (Insulation) | TE Connectivity D-406-0003 | RS Americas |
DURASEAL CRIMP SPLICE ENVIRONMENT RESISTANT | Rapid Electronics |
Splice,Butt,0.250in.(Min.),0.110in | RS |
Splice Terminal 10-12AWG 38.1mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a D-406-0003?
Additional datasheets, footprints and schematics for D-406-0003 are listed on our Part Details page. You can also find images and similar parts to D-406-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-406-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-406-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-406-0003 fall under?
The D-406-0003 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-406-0003 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-406-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the D-406-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-406-0003 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Electro Enterprises and Heilind Electronics have stock available or on a lead time for D-406-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-406-0003 often in real-time on the comparison pages.
What if I can't find stock of D-406-0003?
You can fill out our help required form which you can use to request a quote for D-406-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.