Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.59" |
I.D. Supplied - Metric | 15mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.67" |
Total Length - Metric | 67.8mm |
Wire Repair Sleeve, 15Mm, Black, Pk10 | Newark Electronics |
WIRE REPAIR SLEEVE, 15MM, BLACK, PK10 | Farnell |
Where can I find additional details, specifications and documents for a D-260-C-D?
Additional datasheets, footprints and schematics for D-260-C-D are listed on our Part Details page. You can also find images and similar parts to D-260-C-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-260-C-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-260-C-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-260-C-D fall under?
The D-260-C-D is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-260-C-D when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-260-C-D you can contact the distributor directly for product support, shipping queries etc.
Is the D-260-C-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-260-C-D have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for D-260-C-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-260-C-D often in real-time on the comparison pages.
What if I can't find stock of D-260-C-D?
You can fill out our help required form which you can use to request a quote for D-260-C-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.