Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,631.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,631.14
|
No stock
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.31" |
I.D. Supplied - Metric | 7.8mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.7" |
Total Length - Metric | 43.2mm |
Wire Repair Sleeve, 7.8Mm, Black, Pk10 | Newark Electronics |
Where can I find additional details, specifications and documents for a D-260-C-B?
Additional datasheets, footprints and schematics for D-260-C-B are listed on our Part Details page. You can also find images and similar parts to D-260-C-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-260-C-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-260-C-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-260-C-B fall under?
The D-260-C-B is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-260-C-B when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-260-C-B you can contact the distributor directly for product support, shipping queries etc.
Is the D-260-C-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-260-C-B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D-260-C-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-260-C-B often in real-time on the comparison pages.
What if I can't find stock of D-260-C-B?
You can fill out our help required form which you can use to request a quote for D-260-C-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.