D-181-1222-90/9 Cable by TE Connectivity

SOLDER SLEEVE PVDF 22AWG BLUE

Status: Unknown
Series: D-181 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.26

Distributor Stock
Logo for Farnell
Farnell
from US$6.34
4
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$5.76
9,314
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$6.21
75
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.29
72
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.33
72
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.26
35
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$6.21
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.00
4
in stock
Buy Now
Logo for element14
element14
from US$5.72
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.77
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.69
-
Buy Now

Specifications

Connector Type Terminator
Internal Diameter 3.7mm
Insulator Colour Blue (Transparent)
Insulator Material PVDF (Polyvinylidene Fluoride)
Insulator Length 17mm
Wire Gauge 22AWG
Product Range D-181 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

COAX SOLDER SLEEVE DEVICE | Heilind Electronics
Solder Sleeves&Shield Tubing D-181-1222-90/9 | Rapid Electronics
Crimp Terminals COAX TERM - HI/LOW TE | TE Connectivity D-181-1222-90/9 | RS Americas
Terminal, Solder Sleeve, 3.7Mm, Blue | Newark Electronics
TERMINAL, SOLDER SLEEVE, 3.7MM, BLUE | element14
Cable Accessories Solder Sleeve Shield Terminator | Avnet America
D-181-1222-90/9 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D-181-1222-90/9?

Additional datasheets, footprints and schematics for D-181-1222-90/9 are listed on our Part Details page. You can also find images and similar parts to D-181-1222-90/9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D-181-1222-90/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-181-1222-90/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D-181-1222-90/9 fall under?

The D-181-1222-90/9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to D-181-1222-90/9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D-181-1222-90/9 you can contact the distributor directly for product support, shipping queries etc.

Is the D-181-1222-90/9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D-181-1222-90/9 have stock available?

Authorised distributors including Powell Electronics, Heilind Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for D-181-1222-90/9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D-181-1222-90/9 often in real-time on the comparison pages.

What if I can't find stock of D-181-1222-90/9?

You can fill out our help required form which you can use to request a quote for D-181-1222-90/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay