Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.33
|
74
in stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
16,611
in stock
|
Buy Now | |
Electro Enterprises
from US$1.58
|
5,273
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
4,983
in stock
|
Buy Now | |
Rapid Electronics
from US$2.48
|
3,008
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
2,856
in stock
|
Buy Now | |
TTI Europe
from US$1.58
|
800
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
274
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
Farnell
from US$2.87
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 2.4mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 29.7mm |
Wire Gauge | - |
Product Range | D Series |
448859-000 | Heilind Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
D-1744-01 |Raychem Te Connectivity D-1744-01 | Newark Electronics |
D-1744-01 | TTI Europe |
In-Line Splice, Open Barrel, 2000CMA, 1.9mm, Poly Flouride, SolderSleeve Series | TE Connectivity D-1744-01 | RS Americas |
Splice Terminal 12-26AWG 29.7mm | Avnet America |
WIRE SPLICE, CLOSED BARREL, TRANSPARENT | Farnell |
Where can I find additional details, specifications and documents for a D-1744-01?
Additional datasheets, footprints and schematics for D-1744-01 are listed on our Part Details page. You can also find images and similar parts to D-1744-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-1744-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-1744-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-1744-01 fall under?
The D-1744-01 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-1744-01 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-1744-01 you can contact the distributor directly for product support, shipping queries etc.
Is the D-1744-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-1744-01 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Heilind Electronics Asia, Rapid Electronics and Newark Electronics have stock available or on a lead time for D-1744-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-1744-01 often in real-time on the comparison pages.
What if I can't find stock of D-1744-01?
You can fill out our help required form which you can use to request a quote for D-1744-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.