Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 13.6mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | Fluoropolymer |
Insulator Length | 60mm |
Wire Gauge | - |
Product Range | - |
Cable Splice, Coax Rg 393, Fluoropolymer | Newark Electronics |
D-150-Z393 | Avnet America |
Solder & Shield Tubing | RS Americas |
CABLE SPLICE, COAX RG 393, FLUOROPOLYMER | Farnell |
Where can I find additional details, specifications and documents for a D-150-Z393?
Additional datasheets, footprints and schematics for D-150-Z393 are listed on our Part Details page. You can also find images and similar parts to D-150-Z393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-150-Z393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-150-Z393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-150-Z393 fall under?
The D-150-Z393 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-150-Z393 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-150-Z393 you can contact the distributor directly for product support, shipping queries etc.
Is the D-150-Z393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-150-Z393 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for D-150-Z393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-150-Z393 often in real-time on the comparison pages.
What if I can't find stock of D-150-Z393?
You can fill out our help required form which you can use to request a quote for D-150-Z393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.