Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.83
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$8.69
|
365
in stock
|
Buy Now | |
Powell Electronics
from US$8.80
|
12
in stock
|
Buy Now | |
RS Americas
from US$11.23
|
11
in stock
|
Buy Now | |
Avnet America
from US$7.27
|
-
|
Buy Now | |
TTI Europe
from US$7.89
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.108" |
I.D. Supplied - Metric | 2.74mm |
Shrink Tubing / Boot Colour | Red |
Total Length - Imperial | 0.75" |
Shrink Ratio | - |
D-150-C-12 |Raychem Te Connectivity D-150-C-12 | Newark Electronics |
Heat Shrink Repair Sleeve, Mil M81969/8-08, 22-20AWG, Red, Raychem C-Wrap Series | TE Connectivity D-150-C-12 | RS Americas |
Cable Accessories Heat Shrink Sleeve Fluoroelastomer Red | Avnet America |
D-150-C-12 | TTI Europe |
HEAT SHRINK REPAIR SLEEVE, C-WRAP SIDE, 2.74MM ID, RED | Farnell |
Where can I find additional details, specifications and documents for a D-150-C-12?
Additional datasheets, footprints and schematics for D-150-C-12 are listed on our Part Details page. You can also find images and similar parts to D-150-C-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-150-C-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-150-C-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-150-C-12 fall under?
The D-150-C-12 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-150-C-12 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-150-C-12 you can contact the distributor directly for product support, shipping queries etc.
Is the D-150-C-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-150-C-12 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Powell Electronics, RS Americas and Avnet America have stock available or on a lead time for D-150-C-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-150-C-12 often in real-time on the comparison pages.
What if I can't find stock of D-150-C-12?
You can fill out our help required form which you can use to request a quote for D-150-C-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.