Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.71
|
2
in stock
|
Buy Now | |
TE Store
from US$7.83
|
25
in stock
|
Buy Now | |
Powell Electronics
from US$7.67
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
2
in stock
|
Buy Now | |
element14
from US$7.56
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.46
|
-
|
Buy Now | |
RS Americas
from US$11.93
|
-
|
Buy Now | |
TTI Europe
from US$7.51
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.09" |
I.D. Supplied - Metric | 2.29mm |
Shrink Tubing / Boot Colour | Green |
Total Length - Imperial | 0.75" |
Shrink Ratio | - |
D-150-C-11 Sealing Sleeve Product Type: Heat Shrink Repair Sleeve Sleeve Inside Diameter: 2.29 mm Sleeve Inside Diameter: .09 in Primary Product Color: Green Product Length: .75 in Heat Shrink Repair Sleeve 2.29 mm .09" Green | Sealing & Repair Sleeve | Part Number: D-150-C-11 | Internal Number: CX2001-000 | TE Connectivity | TE Store |
Heat Shrink Repair Sleeve, C-Wrap Side, 2.29Mm Id, Green | Newark Electronics |
HEAT SHRINK REPAIR SLEEVE, C-WRAP SIDE, 2.29MM ID, GREEN | element14 |
Cable Accessories Sleeve Cross-Linked Modified Fluoropolymer Green | Avnet America |
Raychem, RepairSleeve, HeatShrink, 2.29mmID, 26-24AWG, Green, 150DegC | TE Connectivity D-150-C-11 | RS Americas |
D-150-C-11 | TTI Europe |
Where can I find additional details, specifications and documents for a D-150-C-11?
Additional datasheets, footprints and schematics for D-150-C-11 are listed on our Part Details page. You can also find images and similar parts to D-150-C-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-150-C-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-150-C-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-150-C-11 fall under?
The D-150-C-11 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-150-C-11 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-150-C-11 you can contact the distributor directly for product support, shipping queries etc.
Is the D-150-C-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-150-C-11 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for D-150-C-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-150-C-11 often in real-time on the comparison pages.
What if I can't find stock of D-150-C-11?
You can fill out our help required form which you can use to request a quote for D-150-C-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.