Status: | Unknown |
---|---|
Series: | D-142 Series |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.37
|
No stock
|
Buy Now | |
TTI Europe
from US$4.47
|
2,620
in stock
|
Buy Now | |
WireMasters
from US$2.71
|
2,490
in stock
|
Buy Now | |
Newark Electronics
from US$8.52
|
1,553
in stock
|
Buy Now | |
element14
from US$7.55
|
1,553
in stock
|
Buy Now | |
Farnell
from US$6.24
|
1,553
in stock
|
Buy Now | |
Electro Enterprises
from US$4.45
|
1,405
in stock
|
Buy Now | |
Powell Electronics
from US$6.24
|
771
in stock
|
Buy Now | |
Avnet America
from US$6.22
|
-
|
Buy Now | |
RS Americas
from US$8.15
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 10.8mm |
Insulator Colour | Natural |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 29.75mm |
Wire Gauge | 32AWG |
Product Range | D-142 Series |
SVHC | Cadmium (15-Jan-2018) |
D-142-65 | TTI Europe |
Solder Sleeve | WireMasters |
Solder Sleeve, Pvdf, 32Awg, Natural | Newark Electronics |
SOLDER SLEEVE, PVDF, 32AWG, NATURAL | element14 |
HEAT SHRINKABLE | RS |
621065-000 PLANT 2141 | Avnet America |
Raychem, SOLDER SLEEVE SHIELD TERMINATOR | TE Connectivity D-142-65 | RS Americas |
Where can I find additional details, specifications and documents for a D-142-65?
Additional datasheets, footprints and schematics for D-142-65 are listed on our Part Details page. You can also find images and similar parts to D-142-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-142-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-142-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-142-65 fall under?
The D-142-65 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-142-65 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-142-65 you can contact the distributor directly for product support, shipping queries etc.
Is the D-142-65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-142-65 have stock available?
Authorised distributors including TTI Europe, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for D-142-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-142-65 often in real-time on the comparison pages.
What if I can't find stock of D-142-65?
You can fill out our help required form which you can use to request a quote for D-142-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.