Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.45
|
10,492
in stock
|
Buy Now | |
WireMasters
from US$1.03
|
3,103
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.45
|
2,448
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
132
in stock
|
Buy Now | |
element14
from US$1.88
|
132
in stock
|
Buy Now | |
Farnell
from US$1.60
|
22
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
19
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.62
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 7.11mm |
Insulator Colour | Natural |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.05mm |
Product Range | D Series |
RoHS Compliant | No |
3-1194907-0 621056-000 | Heilind Electronics |
Solder Sleeve | WireMasters |
Solder Sleeve, Pvdf, Natural | Newark Electronics |
Raychem Soldersleeve, Shieldterminator, Transblue, Polyvinylidene, 19.05mml | TE Connectivity D-142-52 | RS Americas |
HEAT SHRINKABLE | RS |
Cable Accessories Solder Sleeve | Avnet America |
D-142-52 | TTI Europe |
Where can I find additional details, specifications and documents for a D-142-52?
Additional datasheets, footprints and schematics for D-142-52 are listed on our Part Details page. You can also find images and similar parts to D-142-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-142-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-142-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-142-52 fall under?
The D-142-52 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Solder Sleeves.
Can I view similar or alternative parts?
You can view similar parts to D-142-52 when available in the Solder Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-142-52 you can contact the distributor directly for product support, shipping queries etc.
Is the D-142-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-142-52 have stock available?
Authorised distributors including Heilind Electronics, WireMasters, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for D-142-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-142-52 often in real-time on the comparison pages.
What if I can't find stock of D-142-52?
You can fill out our help required form which you can use to request a quote for D-142-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.