Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.67 |
No stock
|
Buy Now | |
TTI Europe | US$1.07 |
16,000
|
Buy Now | |
Powell Electronics | US$1.19 |
9,500
|
Buy Now | |
Rapid Electronics | US$1.42 |
803
|
Buy Now | |
Chip One Stop | US$1.05 |
803
|
Buy Now | |
Electro Enterprises | US$0.74 |
337
|
Buy Now | |
Newark Electronics | US$1.19 |
248
|
Buy Now | |
RS Americas | US$0.95 |
135
|
Buy Now | |
Avnet America | US$0.98 |
-
|
Buy Now | |
element14 | US$1.30 |
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 1.78mm |
Insulator Colour | - |
Insulator Material | - |
Insulator Length | 26.67mm |
Wire Gauge | - |
Product Range | D Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
D-110-35 | TTI Europe |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
Terminal, In Line Splice, Solder | Newark Electronics |
Crimp Terminal, Solder Sleeve, Splice, D-100 MiniSeal Series | TE Connectivity D-110-35 | RS Americas |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
TERMINAL, IN LINE SPLICE, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a D-110-35?
Additional datasheets, footprints and schematics for D-110-35 are listed on our Part Details page. You can also find images and similar parts to D-110-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-110-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-110-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-110-35 fall under?
The D-110-35 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Parallel Splices.
Can I view similar or alternative parts?
You can view similar parts to D-110-35 when available in the Parallel Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-110-35 you can contact the distributor directly for product support, shipping queries etc.
Is the D-110-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-110-35 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Rapid Electronics, Chip One Stop and Electro Enterprises have stock available or on a lead time for D-110-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-110-35 often in real-time on the comparison pages.
What if I can't find stock of D-110-35?
You can fill out our help required form which you can use to request a quote for D-110-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.