Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$6.48 |
No stock
|
Buy Now | |
WireMasters | US$7.66 |
27,000
|
Buy Now | |
Powell Electronics | US$5.57 |
3,114
|
Buy Now | |
Electro Enterprises | US$3.52 |
991
|
Buy Now | |
Heilind Electronics | US$5.82 |
105
|
Buy Now | |
Heilind Electronics Asia | US$5.82 |
35
|
Buy Now | |
Newark Electronics | US$6.68 |
11
|
Buy Now | |
Avnet America | US$6.28 |
-
|
Buy Now | |
element14 | US$6.65 |
-
|
Buy Now | |
TTI Europe | US$4.41 |
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 10.8mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 29.75mm |
Wire Gauge | - |
Product Range | D Series |
Solder Sleeve | WireMasters |
7-1194897-0 620005-000 | Heilind Electronics |
D-104-00 |Raychem Te Connectivity D-104-00 | Newark Electronics |
620005-000 PLANT 2141 | Avnet America |
SOLDER SLEEVE, PVDF, BLUE | element14 |
D-104-00 | TTI Europe |
Where can I find additional details, specifications and documents for a D-104-00?
Additional datasheets, footprints and schematics for D-104-00 are listed on our Part Details page. You can also find images and similar parts to D-104-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-104-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-104-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-104-00 fall under?
The D-104-00 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-104-00 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-104-00 you can contact the distributor directly for product support, shipping queries etc.
Is the D-104-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-104-00 have stock available?
Authorised distributors including WireMasters, Powell Electronics, Electro Enterprises, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for D-104-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-104-00 often in real-time on the comparison pages.
What if I can't find stock of D-104-00?
You can fill out our help required form which you can use to request a quote for D-104-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.