Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
5,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
12,058
in stock
|
Buy Now | |
element14
from US$0.96
|
12,058
in stock
|
Buy Now | |
Farnell
from US$1.06
|
12,058
in stock
|
Buy Now | |
Powell Electronics
from US$1.04
|
11,919
in stock
|
Buy Now | |
WireMasters
from US$0.60
|
10,600
in stock
|
Buy Now | |
Electro Enterprises
from US$0.91
|
4,110
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
2,900
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
866
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.55mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 17.25mm |
Wire Gauge | - |
Product Range | D Series |
SVHC | No SVHC (15-Jan-2018) |
Termination Method | Solder |
Terminal, Solder Sleeve, Blue, 17Mm | Newark Electronics |
TERMINAL, SOLDER SLEEVE, BLUE, 17MM | element14 |
Solder Sleeve | WireMasters |
Hi-spec solder sleeve,2.5 - 5 mm dia | RS |
D-101-00 | TTI Europe |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 17.25mmL D-101 Series | TE Connectivity D-101-00 | RS Americas |
WIRE/CABLE MISC. 620002-000 | Avnet America |
Where can I find additional details, specifications and documents for a D-101-00?
Additional datasheets, footprints and schematics for D-101-00 are listed on our Part Details page. You can also find images and similar parts to D-101-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-101-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-101-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-101-00 fall under?
The D-101-00 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-101-00 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-101-00 you can contact the distributor directly for product support, shipping queries etc.
Is the D-101-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-101-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and WireMasters have stock available or on a lead time for D-101-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-101-00 often in real-time on the comparison pages.
What if I can't find stock of D-101-00?
You can fill out our help required form which you can use to request a quote for D-101-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.