CZ9645-000 Street Lighting by TE Connectivity

ALR-8090-VFS-FO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.12

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$29.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$21.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$39.15
-
Buy Now
Logo for Farnell
Farnell
from US$22.36
-
Buy Now

Specifications

Color Green
LED Compatible Yes
Dimensions 45 x 83mm, 1.77 x 3.26in
Load Rating (Tungsten) 1000W
Load Rating (Ballast) 1800VA
Relay Rating 30A General Purpose
Surge Protection 25mm, 20kA, 300J MOV
Fail Mode Off
Voltage Rating 105 – 305VAC
Housing Material High Impact Polypropylene with UV-Stabilized Polycarbonate Window
CSA Certified No
Standards ANSI C136.10
UL Rating No
Mounting Style Locking
Application Dusk-to-dawn lighting control compatible with all solid state ballasts.
Turn ON Time Delay Instant Onseconds
Turn ON Light Level 1.5 (Optional 1 – 3)fc
OFF/ON Ratio 1.5:1
Product Use Long-life (20 year rated life) photocontrol designed for LED roadway & area lighting applications.
Frequency 50/60Hz
Packaging Method Individually Bagged & Boxed Units in Master Carton
Product Availability EMEA, ASIA, AMERICAS, ANZPAC
Technology Electronic
Product Family 8000 Series
Product Type Utility
Light Sensor Filtered Silicon Phototransistor
Operating Temperature Range -40 – 65°C

Alternative Descriptions

Lumawise Alr 7000 Series Photocontrol |Te Connectivity CZ9645-000 | Newark Electronics
Photocontrol 120V to 277V 1000W/1800VA Green Box | Avnet America
ALR-8090-VFS-FO | TE Connectivity CZ9645-000 | RS Americas
PHOTOCONTROL, GREEN, 20KA, 305VAC, 300J | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ9645-000?

Additional datasheets, footprints and schematics for CZ9645-000 are listed on our Part Details page. You can also find images and similar parts to CZ9645-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ9645-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ9645-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ9645-000 fall under?

The CZ9645-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.

Can I view similar or alternative parts?

You can view similar parts to CZ9645-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ9645-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ9645-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ9645-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CZ9645-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ9645-000 often in real-time on the comparison pages.

What if I can't find stock of CZ9645-000?

You can fill out our help required form which you can use to request a quote for CZ9645-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay