CZ8952-000 Heat Shrink Tubing by TE Connectivity

HRHF-250FR-4/97/NM

Status: Active
Series: -
RoHS: Unknown
Aliases: CZ8952-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Flexibility Very Flexible
Color Black
Material Irradiated Modified Polyolefin
Shrink Ratio 5:1
Recovered Inside Diameter (Max) 12.8mm, .5in
Expanded Inside Diameter (Min) 63.5mm, 2.5in
Recovered Wall Thickness (Tolerance) 2.67mm, .105in
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Single
Shrink Temperature (Min) 80°C
Recovery Temperature 121°C
Flammability Flame-Retardant
Resistant To Abrasion, Mechanical Damage
Fluid Resistance None
Operating Temperature Range -55 – 90°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ8952-000?

Additional datasheets, footprints and schematics for CZ8952-000 are listed on our Part Details page. You can also find images and similar parts to CZ8952-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ8952-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ8952-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ8952-000 fall under?

The CZ8952-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CZ8952-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ8952-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ8952-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ8952-000 have stock available?

There is no stock from authorised distributors for CZ8952-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ8952-000 often in real-time on the comparison pages.

What if I can't find stock of CZ8952-000?

You can fill out our help required form which you can use to request a quote for CZ8952-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay