Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HEX54-R2-45-19-A7-1 |
No distributors results available
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
Material | Composite |
TE Adapter Code | 54 |
TE Connector Interface Code | 54 |
Connector General Specification Number | MIL-DTL-83723 / SERIES III |
Connector Shell Size | 19 |
Connector System | Cable-to-Cable |
Termination Device Type | Ferrule |
Sealable | Yes |
Adapter Angle | 45 |
Style | HexaShield |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a CZ8560-000?
Additional datasheets, footprints and schematics for CZ8560-000 are listed on our Part Details page. You can also find images and similar parts to CZ8560-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ8560-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ8560-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ8560-000 fall under?
The CZ8560-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CZ8560-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ8560-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ8560-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ8560-000 have stock available?
There is no stock from authorised distributors for CZ8560-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ8560-000 often in real-time on the comparison pages.
What if I can't find stock of CZ8560-000?
You can fill out our help required form which you can use to request a quote for CZ8560-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.