Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Outer Insulation | Tube |
---|---|
Number of Cores | 4 |
Sheath Outside Diameter | 21 – 36mm |
Cross-Section Range (NAKLEY/NIKLEY) | 010 – 050mm² |
Cable Connection | Paper to Plastic |
Cross-Section Range (NKBA/NAKBA) | 010 – 035mm² |
Insulation Diameter | 6.5 – 11.4mm |
Cross-Section Range (Plastic) | 016 – 050mm² |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | Yes |
Design Specification | DIN V 47640 |
Emission Free | Yes |
Application Type | Transition |
Low Smoke Emission | No |
Halogen Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Minimum Packaging Unit | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 5 |
Coating Style | Inline |
Material System | Crosslinked Polyolefin |
Mechanical Connectors Included | Yes |
Insulation | Plastic |
Technology | Heat Shrink |
Product Family | LJT_ |
Where can I find additional details, specifications and documents for a CZ7577-000?
Additional datasheets, footprints and schematics for CZ7577-000 are listed on our Part Details page. You can also find images and similar parts to CZ7577-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ7577-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ7577-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ7577-000 fall under?
The CZ7577-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CZ7577-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ7577-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ7577-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ7577-000 have stock available?
There is no stock from authorised distributors for CZ7577-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ7577-000 often in real-time on the comparison pages.
What if I can't find stock of CZ7577-000?
You can fill out our help required form which you can use to request a quote for CZ7577-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.