Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Blue |
---|---|
LED Compatible | Yes |
Dimensions | 3 x 3.24in, 76 x 82mm |
Load Rating (Ballast) | 1800VA |
Surge Protection | 20mm, 15kA, 480J MOV |
Fail Mode | On |
Load Rating (Tungsten) | 1000W |
Voltage Rating | 105 – 130VAC |
Relay Rating | 30A General Purpose |
Housing Material | UV-Stabilized, High Impact Conical Housing |
Standards | ANSI C136.10, British Std. 5972 |
UL Rating | No |
CSA Certified | No |
Mounting Style | Locking |
Turn ON Time Delay | Instant Onseconds |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
Frequency | 50/60Hz |
OFF/ON Ratio | 1.5:1 |
Warranty | 6 Years |
Product Use | Utility-grade photocontrol provides a low cost, reliable switching solution for demanding roadway & area lighting applications |
Packaging Method | Individually Boxed Units in Master Carton |
Product Availability | ANZPAC, AMERICAS, EMEA, ASIA |
Product Type | Utility |
Product Family | 7000 Series |
Technology | Electronic |
Light Sensor | Upward-Facing Unfiltered Silicon Phototransistor |
Operating Temperature Range | -40 – 65°C |
Where can I find additional details, specifications and documents for a CZ6871-000?
Additional datasheets, footprints and schematics for CZ6871-000 are listed on our Part Details page. You can also find images and similar parts to CZ6871-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ6871-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ6871-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ6871-000 fall under?
The CZ6871-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to CZ6871-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ6871-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ6871-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ6871-000 have stock available?
There is no stock from authorised distributors for CZ6871-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ6871-000 often in real-time on the comparison pages.
What if I can't find stock of CZ6871-000?
You can fill out our help required form which you can use to request a quote for CZ6871-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.