CZ6858-000 Connector Backshells & Adapters by TE Connectivity

HEX40-AC-45-15-A5-3

Status: Active
Series: -
RoHS: Unknown
Aliases: CZ6858-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Adapter Plating Material Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B
Material Aluminum Alloy
TE Adapter Code 40
Connector Detail Specification Number MIL-DTL-38999
Connector General Specification Number MIL-DTL-38999 Series III & IV
Connector Shell Size 15
Adapter Angle 45
Connector System Cable-to-Cable
Style HexaShield
Sealable Yes
Termination Device Type Ferrule


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ6858-000?

Additional datasheets, footprints and schematics for CZ6858-000 are listed on our Part Details page. You can also find images and similar parts to CZ6858-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ6858-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ6858-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ6858-000 fall under?

The CZ6858-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CZ6858-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ6858-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ6858-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ6858-000 have stock available?

There is no stock from authorised distributors for CZ6858-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ6858-000 often in real-time on the comparison pages.

What if I can't find stock of CZ6858-000?

You can fill out our help required form which you can use to request a quote for CZ6858-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay