Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 25 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold, Nickel |
Operating Voltage | 1500VAC |
Centerline (Pitch) | 1in |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention Type | Jackscrew |
Contact Retention | With |
Contact Retention Type | Retention Clip |
Mating Alignment Type | Even |
Mating Retention | With |
Row-to-Row Spacing | 2.54mm, .100in, .198in, 5.03mm |
Sealable | No |
Connector Style | Receptacle |
Shielded | Yes |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Rectangular MIL Spec Connectors MTCPQKT2R26PGAA | Sager |
Conn Power RCP 25 POS 2.54mm Crimp ST 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a CZ4852-000?
Additional datasheets, footprints and schematics for CZ4852-000 are listed on our Part Details page. You can also find images and similar parts to CZ4852-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ4852-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ4852-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ4852-000 fall under?
The CZ4852-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CZ4852-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ4852-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ4852-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ4852-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for CZ4852-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ4852-000 often in real-time on the comparison pages.
What if I can't find stock of CZ4852-000?
You can fill out our help required form which you can use to request a quote for CZ4852-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.