Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CZ4673-000 |
Material Code | 3 |
---|---|
Material | Semi-Rigid Modified Polyolefin |
材質システム コード | 10 |
Adhesive Pre-Coat | No |
Number of Branches/Legs | 2 |
Power Cable Accessory | No |
Comment | Heavy Duty |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cable Breakout Boot Semi-Rigid Modified Polyolefin Black Straight | Avnet America |
TE Connectivity D50-200FR | Sager |
Where can I find additional details, specifications and documents for a CZ4673-000?
Additional datasheets, footprints and schematics for CZ4673-000 are listed on our Part Details page. You can also find images and similar parts to CZ4673-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CZ4673-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ4673-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CZ4673-000 fall under?
The CZ4673-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to CZ4673-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CZ4673-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CZ4673-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CZ4673-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ4673-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CZ4673-000 often in real-time on the comparison pages.
What if I can't find stock of CZ4673-000?
You can fill out our help required form which you can use to request a quote for CZ4673-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.